DIN ISO 2971

Cigarettes and filter rods - Determination of nominal diameter - Method using a non-contact optical measuring apparatus (ISO 2971:2013)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 December 2015
Status: active
Page Count: 22
ICS Code (Tobacco, tobacco products and related equipment): 65.160
scope:

This International Standard specifies a non contact, optical method of gauging for determination of the mean, minimum and maximum diameters and the ovality (or roundness) of rod-shaped objects with a nominally circular or oval cross section that is convex curvilinear. The method is applicable, in particular, to cigarettes and filter rods.

NOTE 1 Non-contact measurement techniques are discussed in Annex D.

NOTE 2 Alternative contact or pneumatic methods may be used but should be considered as secondary methods and do not come within the scope of the standard. These alternative measurement techniques are discussed in Annex E.

Document History

DIN ISO 2971
December 1, 2015
Cigarettes and filter rods - Determination of nominal diameter - Method using a non-contact optical measuring apparatus (ISO 2971:2013)
This International Standard specifies a non contact, optical method of gauging for determination of the mean, minimum and maximum diameters and the ovality (or roundness) of rod-shaped objects with a...
December 1, 2004
Cigarettes and filter rods - Determination of nominal diameter - Method using a laser beam measuring apparatus (ISO 2971:1998)
A description is not available for this item.

References

Advertisement