DIN EN ISO 13162

Water quality - Determination of carbon 14 activity - Liquid scintillation counting method (ISO 13162:2011)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 November 2015
Status: active
Page Count: 29
ICS Code (Examination of physical properties of water): 13.060.60
ICS Code (Radiation measurements): 17.240
scope:

This International Standard specifies the conditions for the determination of 14C activity concentration in samples of environmental water or of 14C-containing water using liquid scintillation counting.

The method is applicable to the analysis of any organic molecule soluble in water that is well mixed with the scintillation cocktail. It does not apply to micelles or "large" particles (lipids, fulvic acid, humic acid, etc.) that are inadequately mixed with the scintillation cocktail and the water. Some beta energy is lost without any excitation of the scintillation cocktail and the results are underestimated. The method is not applicable to the analysis of organically bound 14C, whose determination requires additional chemical processing (such as chemical oxidation, combustion).

It is possible to determine 14C activity concentrations below 106 Bq l-1 without any sample dilution.

Document History

March 1, 2022
Water quality - Carbon 14 - Test method using liquid scintillation counting (ISO 13162:2021)
A description is not available for this item.
March 1, 2020
Water quality - Carbon 14 - Test method using liquid scintillation counting (ISO/DIS 13162:2020); German and English version prEN ISO 13162:2020
A description is not available for this item.
DIN EN ISO 13162
November 1, 2015
Water quality - Determination of carbon 14 activity - Liquid scintillation counting method (ISO 13162:2011)
This International Standard specifies the conditions for the determination of 14C activity concentration in samples of environmental water or of 14C-containing water using liquid scintillation...

References

Advertisement