FORD - WSD-M2F173-A2

VINYL FILM, (PVC), UNSUPPORTED, BI-AXIAL ORIENTATION TYPE

inactive
Organization: FORD
Publication Date: 21 January 1994
Status: inactive
Page Count: 7
scope:

1. SCOPE

The material defined by this specification is an unsupported vinyl plastic film with a maximum thickness of 0.5 mm. WSD-M2F173-A2 describes material with bi-axial orientation characteristics.

Document History

March 27, 2015
VINYL FILM, (PVC), UNSUPPORTED BI-AXIAL ORIENTATION TYPE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is an unsupported vinyl plastic film with a maximum thickness of 0.5 mm. WSD-M2F173-A2 describes material with bi-axial orientation characteristics.
August 27, 2003
VINYL FILM, (PVC), UNSUPPORTED BI-AXIAL ORIENTATION TYPE ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by these specifications is an unsupported vinyl plastic film with a maximum thickness of 0.5 mm. WSD-M2F173-A2 describes material with bi-axial orientation...
WSD-M2F173-A2
January 21, 1994
VINYL FILM, (PVC), UNSUPPORTED, BI-AXIAL ORIENTATION TYPE
1. SCOPE The material defined by this specification is an unsupported vinyl plastic film with a maximum thickness of 0.5 mm. WSD-M2F173-A2 describes material with bi-axial orientation characteristics.

References

Advertisement