DIN 938
Studs with a length of engagement equal to about 1 d
inactive
| Organization: | DIN |
| Publication Date: | 1 February 1995 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
scope:
Scope and field of application
This standard specifies dimensions and technical delivery conditions for studs intended for use mainly in steel. As specified in DIN 267-2, the stud end thread shall be produced to tolerance Sk6 as in DIN 13-51, unless the stud is designated Fo ('without interference-fit thread') or Sn4.
Document History
December 1, 2012
Studs - Metal end ≈ 1 d
This document specifies studs with a thread length at the stud end bm of approximately 1 d in product grade A with metric coarse threads from M3 up to M52 and with fine pitch threads from M8×1 up to...
DIN 938
February 1, 1995
Studs with a length of engagement equal to about 1 d
Scope and field of application
This standard specifies dimensions and technical delivery conditions for studs intended for use mainly in steel. As specified in DIN 267-2, the stud end thread shall...