FORD - WSK-M4G328-A4

SEALANT, PREAPPLIED, THREAD NON-CURING

inactive
Organization: FORD
Publication Date: 1 August 1990
Status: inactive
Page Count: 4
scope:

1. SCOPE

These products are highly filled water based acrylic latex emulsions. When dried, they become resilient, tightly adhered, non-curing sealing films for tapered or straight threads. PTFE (polytetrafluoroethylene) is suspended in the film for thread lubrication and torque/tension control. The product is applied to the fastener in a band completely surrounding the desired threads. Drying of the film must immediately follow the coating application, in 65 -70 C ovens with high air flow, to ensure desired film integrity.

Document History

January 1, 2014
SEALANT, PRE-APPLIED THREAD NON-CURING ***TO BE USED WITH FORD WSS-M99P1111-A***
A description is not available for this item.
WSK-M4G328-A4
August 1, 1990
SEALANT, PREAPPLIED, THREAD NON-CURING
1. SCOPE These products are highly filled water based acrylic latex emulsions. When dried, they become resilient, tightly adhered, non-curing sealing films for tapered or straight threads. PTFE...

References

Advertisement