FORD - WRS-M4D823-B2

POLYAMIDE (PA66), HEAT STABILIZED 40% GLASS FIBER/MINERAL REINFORCED MOLDING COMPOUND, 25% PCR AND/OR PIR CONTENT ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Organization: FORD
Publication Date: 18 November 2011
Status: inactive
Page Count: 7
scope:

The material defined by this specification is a thermoplastic heat stabilized 25% glass fiber and 15% mineral reinforced molding compound based on polyamide 66. Material with recycled content should be used whenever feasible.

Document History

March 5, 2015
POLYAMIDE (PA) 66, HEAT STABILIZED 40% GLASS FIBER/MINERAL (25% GLASS/ 15% MINERAL) REINFORCED MOLDING COMPOUND, 25% PCR AND/OR PIR CONTENT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a thermoplastic heat stabilized 25% glass fiber and 15% mineral reinforced molding compound based on polyamide 66. Material with recycled content should...
WRS-M4D823-B2
November 18, 2011
POLYAMIDE (PA66), HEAT STABILIZED 40% GLASS FIBER/MINERAL REINFORCED MOLDING COMPOUND, 25% PCR AND/OR PIR CONTENT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a thermoplastic heat stabilized 25% glass fiber and 15% mineral reinforced molding compound based on polyamide 66. Material with recycled content should...

References

Advertisement