GMW16910
Applied Decorative Graphics on Powertrain Components
| Organization: | GMW |
| Publication Date: | 1 December 2015 |
| Status: | inactive |
| Page Count: | 4 |
scope:
This specification describes the requirements for engine component decorative graphics.
Material Description. Materials shall be classified by Types to identify material construction and properties. Type A shall be hot stamp foils, and Type B shall be ink pad printing.
Type A - Hot Stamp Foils. Foils generally consist of a thin carrier strip of acetate, cellophane, or polyester film (depending on application), a release coat, a color, or metallized coat, and a sizing coat (adhesive). When applied to parts, such products are sometimes called hot stamped coatings or finishes, or just "hot stamps".
Type B - Ink Pad Printing. Pad printing is generally accomplished by adding a graphic design to the substrate using an epoxy ink.
Typical Applications. Where decorative graphics are desired on the powertrain.
Document History