JSA - JIS C 4901
Low-voltage power capacitors
| Organization: | JSA |
| Publication Date: | 20 June 2013 |
| Status: | active |
| Page Count: | 47 |
| ICS Code (Other electrical accessories): | 29.120.99 |
| ICS Code (Power capacitors): | 31.060.70 |
scope:
This Standard specifies phase advance self-healing capacitors for indoor use (hereafter referred to as "capacitors"), intended to be used for the purpose of power-factor correction in a circuit at an a.c. voltage not exceeding 600 V at power frequency by being connected in parallel to the load.
Annex JA describes the matters related to the series reactors for capacitors (kvar product) used as a receiving facility for reference.
Annex JB gives guidance for installation, maintenance and operation of capacitors for the purpose of reference.
NOTE: The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows.
IEC 60831-1: 2002 Shunt power capacitors of the self-healing type for a. c. systems having a rated voltage up to and including 1 000 V-Part 1: General- Performance, testing and rating-Safety requirements-Guide for installation and operation
IEC 60831-2: 1995 Shunt power capacitors of the self-healing type for a.c. systems having a rated voltage up to and including 1 000 V-Part 2: Ageing test, self-healing test and destruction test (Overall evaluation: MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standards andJIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/ IEC Guide 21-1.
Document History