JSA - JIS K 8659
Starch, soluble (Reagent)
| Organization: | JSA |
| Publication Date: | 20 March 2014 |
| Status: | active |
| Page Count: | 25 |
| ICS Code (Chemical reagents): | 71.040.30 |
scope:
This Standard specifies the starch (soluble) to be used as reagent chemicals.
NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 6353-3 : 1987 Reagents for chemical analysis-Part 3: Specifications - Second series R 92 Starch, soluble (MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard andJIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/lEC Guide 21-1.
Document History