CSA - C22.2 NO. 66.3-06

Low Voltage Transformers - Part 3: Class 2 and Class 3 Transformers

inactive
Organization: CSA
Publication Date: 17 April 2006
Status: inactive
Page Count: 72
scope:

As noted in Low Voltage Transformers - Part 1: General Requirements, UL 5085-1, or CSA C22.2 No. 66.1, Low Voltage Transformers - Part 1: General Requirements, the requirements in Part 3 cover Class 2 transformers for use with Class 2 circuits in accordance with the National Electrical Code, ANSI/NFPA 70, or the Canadian Electrical Code, Part I, CSA C22.1. They are intended for connection to essentially sinusoidal supply sources.

Advisory Note: For transformers intended for use in the United States, these requirements also cover Class 3 transformers for use with Class 3 circuits in accordance with the National Electrical Code, ANSI/NFPA 70, unless otherwise specified in this standard. See Annex D for Class 3 requirements.

In addition to the items specified in Clause 1.3 of Part 1, the requirements of Part 3 do not cover:

a) Power supplies (a transformer provided with a rectifier is considered a power supply);

b) Toy transformers;

c) Cord and plug connected transformers other than Class 3;

d) Direct plug-in transformers;

e) Transformers intended for use in audio, radio, or television type appliances; or

f) Other special types of transformers covered in requirements for other electrical devices or appliances.

Advisory Note: The requirements of Part 3 do not cover transformers intended for use in the United States having a nominal primary rating of more than 600 V and transformers having overvoltage taps rated over 660 V.

This part is intended to be used in conjunction with Part 1. The numbering of the clauses in Part 3 corresponds to the numbered clauses in Part 1. The requirements in Part 1 apply unless modified by Part 3.

A Class 2 transformer that includes a separate current-limiting impedance such as a resistor or a positive temperature coefficient device (PTC) is covered by these requirements.

A Class 2 transformer that includes a resonance regulating circuit is covered by these requirements.

Document History

April 17, 2006
Low Voltage Transformers - Part 3: Class 2 and Class 3 Transformers
As noted in Low Voltage Transformers – Part 1: General Requirements, UL 5085-1, or CSA C22.2 No. 66.1, Low Voltage Transformers – Part 1: General Requirements, the requirements in Part 3 cover Class...
C22.2 NO. 66.3-06
April 17, 2006
Low Voltage Transformers - Part 3: Class 2 and Class 3 Transformers
As noted in Low Voltage Transformers – Part 1: General Requirements, UL 5085-1, or CSA C22.2 No. 66.1, Low Voltage Transformers – Part 1: General Requirements, the requirements in Part 3 cover Class...
April 1, 2006
Low Voltage Transformers - Part 3: Class 2 and Class 3 Transformers
As noted in Low Voltage Transformers – Part 1: General Requirements, UL 5085-1, or CSA C22.2 No. 66.1, Low Voltage Transformers – Part 1: General Requirements, the requirements in Part 3 cover Class...
January 1, 2006
Low Voltage Transformers — Part 3: Class 2 and Class 3 Transformers
As noted in Low Voltage Transformers – Part 1: General Requirements, UL 5085-1, or CSA C22.2 No. 66.1, Low Voltage Transformers – Part 1: General Requirements, the requirements in Part 3 cover Class...

References

Advertisement