ETSI - EN 303 339
Broadband Direct Air-to-Ground Communications; Equipment operating in the 1 900 MHz to 1 920 MHz and 5 855 MHz to 5 875 MHz frequency bands; Fixed pattern antennas; Harmonised Standard covering the essential requirements of article 3.2 of Directive 2014/53/EU
| Organization: | ETSI |
| Publication Date: | 1 December 2015 |
| Status: | inactive |
| Page Count: | 36 |
scope:
The present document applies to the Ground Station, Aircraft Station and antenna equipment for DA2GC (TDD).
This radio equipment type is capable of operating in all or any part of the frequency bands
The present document contains requirements to demonstrate that radio equipment both effectively uses and supports the efficient use of radio spectrum in order to avoid harmful interference.
Document History