ETSI - TS 103 202-2

Core Network and Interoperability Testing (INT); GTPv2-C Conformance Testing for S11 Interface; (3GPP Release 10); Part 2: Test Suite Structure and Test Purposes (TSS&TP)

active, Most Current
Organization: ETSI
Publication Date: 1 December 2015
Status: active
Page Count: 42
scope:

The present document provides the Test Suite Structure (TSS) and Test Purposes (TP) for the test specifications for the GTPv2-C protocol on the S11 interface as specified in ETSI TS 129 274 [1] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [4] and ETSI ETS 300 406 [5].

Document History

TS 103 202-2
December 1, 2015
Core Network and Interoperability Testing (INT); GTPv2-C Conformance Testing for S11 Interface; (3GPP Release 10); Part 2: Test Suite Structure and Test Purposes (TSS&TP)
The present document provides the Test Suite Structure (TSS) and Test Purposes (TP) for the test specifications for the GTPv2-C protocol on the S11 interface as specified in ETSI TS 129 274 [1] in...

References

Advertisement