DS/EN 60255-22-3
Electrical relays - Part 22-3: Electrical disturbance tests for measuring relays and protection equipment - Radiated electromagnetic field disturbance tests
| Organization: | DS |
| Publication Date: | 3 April 2002 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Relays): | 29.120.70 |
scope:
This part of IEC 60255 is based on IEC 61000-4-3, referring to that publication where applicable, and specifies the general requirements for radiated electromagnetic field disturbance tests for measuring relays and protection equipment for power system protection, including the control, monitoring and process interface equipment used with those systems. The objective of the tests is to confirm that the EUT (equipment under test) will operate correctly when energised and subjected to an electromagnetic field from a radiation source operating within the frequency range 80 MHz to 1000 MHz. The requirements specified in this standard are applicable to measuring relays and protection equipment in an unused condition, and all tests specified are type tests only.
Document History