DSF/ISO/CD 4043

Simultaneous interpreting -- Mobile booths -- Requirements

inactive, Most Current
Organization: DS
Status: inactive
Page Count: 19
ICS Code (Public buildings): 91.040.10
scope:

This International Standard provides requirements and recommendations for the manufacture of mobile simultaneous interpreting booths. The main features of mobile booths that distinguish them from permanent simultaneous interpreting booths are that they can be dismantled, moved and set up in a conference room not equipped with permanent booths. The use of mobile booths is described in normative Annex A. In conjunction with either ISO 2603 or ISO 4043, ISO 20108 and ISO 20109 provide the relevant requirements both for the equipment needed in interpreting booths and for the quality and transmission of sound and image provided to interpreters.

Document History

DSF/ISO/CD 4043
Simultaneous interpreting -- Mobile booths -- Requirements
This International Standard provides requirements and recommendations for the manufacture of mobile simultaneous interpreting booths. The main features of mobile booths that distinguish them from...
Advertisement