DSF/ISO/FDIS 10360-10

Geometrical product specifications (GPS) - Acceptance and reverification tests for coordinate measuring systems (CMS) - Part 10: Laser trackers for measuring point-to-point distances (ISO/FDIS 10360-10:2015)

inactive
Organization: DS
Status: inactive
Page Count: 52
ICS Code (Measuring instruments): 17.040.30
scope:

This part of ISO 10360 specifies the acceptance tests for verifying the performance of a Laser Tracker by measuring calibrated test lengths as stated by the manufacturer. It also specifies the reverification tests that enable the user to periodically reverify the performance of the Laser Tracker. The acceptance and reverification tests given in this part of ISO 10360 are applicable only to Laser Trackers utilising a retroreflector as a probing system. Laser Trackers that use interferometry (IFM), absolute distance meter (ADM) measurement, or both may be verified using this part of ISO 10360. This standard does not explicitly apply to measuring systems that do not use a spherical coordinate frame or to systems that use different probing accessories; however, the parties may apply this part of 10360 to such systems by mutual agreement. This International Standard specifies: - performance requirements that can be assigned by the manufacture or the user of the Laser Tracker, - the manner of execution of the acceptance and reverification tests to demonstrate the stated requirements, - rules for proving conformance, and - applications for which the acceptance and reverification tests can be used.

Document History

September 20, 2021
Geometrical product specifications (GPS) – Acceptance and reverification tests for coordinate measuring systems (CMS) – Part 10: Laser trackers
This document specifies the acceptance tests for verifying the performance of a laser tracker by measuring calibrated test lengths, according to the specifications of the manufacturer. It also...
DSF/ISO/FDIS 10360-10
Geometrical product specifications (GPS) - Acceptance and reverification tests for coordinate measuring systems (CMS) - Part 10: Laser trackers for measuring point-to-point distances (ISO/FDIS 10360-10:2015)
This part of ISO 10360 specifies the acceptance tests for verifying the performance of a Laser Tracker by measuring calibrated test lengths as stated by the manufacturer. It also specifies the...
Advertisement