DSF/ISO/CD 20109
Simultaneous interpreting -- Equipment -- Requirements
| Organization: | DS |
| Status: | inactive |
| Page Count: | 25 |
| ICS Code (Public buildings): | 91.040.10 |
scope:
This International Standard specifies requirements for equipment used for simultaneous interpreting. Accessibility requirements are defined in normative Annex A. Requirements for booths furniture are defined in normative Annex B. Requirements on the system operation are defined in normative Annex C. In conjunction with either ISO 2603 or ISO 4043, ISO 20108 and ISO 20109 provide the relevant requirements for the equipment needed in the interpreting booths and the quality and transmission of sound and image provided to interpreters.
Document History