DSF/PREN ISO 16120-4

Non-alloy steel wire rod for conversion to wire - Part 4: Specific requirements for wire rod for special applications (ISO/DIS 16120-4:2015)

pending
Organization: DS
Status: pending
Page Count: 16
ICS Code (Steel bars and rods): 77.140.60
scope:

This part of ISO 16120 is applicable to steel wire rod with improved characteristics intended for drawing and/or cold rolling.

Document History

June 15, 2017
Non-alloy steel wire rod for conversion to wire – Part 4: Specific requirements for wire rod for special applications (ISO 16120-4:2017)
ISO 16120-4:2017 specifies requirements for wire rod for conversion to wire for special applications. It is applicable to non-alloy steel wire rod with improved characteristics intended for drawing...
August 9, 2011
Non-alloy steel wire rod for conversion to wire – Part 4: Specific requirements for wire rod for special applications
This European Standard defines rod with improved characteristics intended for drawing and/or cold rolling.
Non-alloy steel wire rod for conversion to wire - Part 4: Specific requirements for wire rod for special applications (ISO/DIS 16120-4:2009)
This Part of this International Standard defines wire rod with improved characteristics intended for drawing and/or cold rolling.
Non-alloy steel wire rod for conversion to wire - Part 4: Specific requirements for wire rod for special applications (ISO/FDIS 16120-4:2011)
This part of ISO 16120 is applicable to steel wire rod with improved characteristics intended for drawing and/or cold rolling.
Non-alloy steel wire rod for conversion to wire – Part 4: Specific requirements for wire rod for special applications (ISO/FDIS 16120-4:2017)
This part of ISO 16120 is applicable to steel wire rod with improved characteristics intended for drawing and/or cold rolling.
DSF/PREN ISO 16120-4
Non-alloy steel wire rod for conversion to wire - Part 4: Specific requirements for wire rod for special applications (ISO/DIS 16120-4:2015)
This part of ISO 16120 is applicable to steel wire rod with improved characteristics intended for drawing and/or cold rolling.
Advertisement