DSF/FPREN ISO 24490

Cryogenic vessels - Pumps for cryogenic service (ISO/FDIS 24490:2015)

pending
Organization: DS
Status: pending
Page Count: 22
ICS Code (Cryogenic vessels): 23.020.40
scope:

This standard specifies the minimum requirements for the design, manufacture and testing of pumps for cryogenic service (i.e. for operation with cryogenic fluids below -10°C). This standard covers centrifugal pumps. However the principles may be applied to other types of pumps (e.g. reciprocating). This standard also gives guidance on the design of installations. (See annex A). It does not specify requirements on operation or maintenance.

Document History

April 15, 2016
Cryogenic vessels - Pumps for cryogenic service (ISO 24490:2016)
This standard specifies the minimum requirements for the design, manufacture and testing of pumps for cryogenic service (i.e. for operation with cryogenic fluids below -10°C). This standard covers...
DSF/FPREN ISO 24490
Cryogenic vessels - Pumps for cryogenic service (ISO/FDIS 24490:2015)
This standard specifies the minimum requirements for the design, manufacture and testing of pumps for cryogenic service (i.e. for operation with cryogenic fluids below -10°C). This standard covers...
Advertisement