CEI EN 50585
Communications protocol to transport satellite delivered signals over IP networks
| Organization: | CEI |
| Publication Date: | 1 November 2015 |
| Status: | active |
| Page Count: | 80 |
| ICS Code (Television and radio broadcasting): | 33.170 |
scope:
This European Standard describes the SAT>IP communication protocol. It enables a SAT>IP server to forward satellite delivered signals to SAT>IP clients over IP networks. The typical use case would be the transport of television programs that were received from the satellite by the SAT>IP server to the SAT>IP client via the IP network. SAT>IP specifies a control protocol as well as the media transport
SAT>IP is not a device specification.
The SAT>IP protocol distinguishes between SAT>IP clients and SAT>IP servers.
SAT>IP Clients
SAT>IP clients may reside in set-top boxes equipped with an IP interface or may be implemented as software applications running on programmable hardware such as Tablets, PCs, Smartphones, Connected Televisions.
SAT>IP Servers
SAT>IP servers may take various forms ranging from large MDU headends servicing whole buildings or communities to in-home IP multiswitches to simple IP adapters for a set-top box to, ultimately, IP LNBs.
Actual devices may be clients or servers or both depending on their feature set.
Document History