CEI EN 50131-6

Alarm systems - Intrusion and hold-up systems Part 6: Power supplies

inactive
Buy Now
Organization: CEI
Publication Date: 1 November 2015
Status: inactive
Page Count: 14
ICS Code (Protection against crime): 13.310
scope:

Modification to the Scope

Add the following new 5th paragraph:

"This European Standard does not deal with requirements for compliance with EC regulatory Directives, such as the EMC Directive, Low Voltage Directive, etc. except that it specifies the equipment operating conditions for EMC susceptibility testing as required by EN 50130-4."

Document History

May 1, 2022
Alarm systems - Intrusion and hold-up systems Part 6: Power supplies
A description is not available for this item.
June 1, 2018
Alarm systems - Intrusion and hold-up systems Part 6: Power supplies
This European Standard specifies the requirements, performance criteria and testing procedures for PS to be used as part of Intrusion and Hold up Alarm Systems. The PS will either be an integral part...
CEI EN 50131-6
November 1, 2015
Alarm systems - Intrusion and hold-up systems Part 6: Power supplies
Modification to the Scope Add the following new 5th paragraph: "This European Standard does not deal with requirements for compliance with EC regulatory Directives, such as the EMC Directive, Low...
November 1, 2008
Alarm systems - Intrusion and hold-up systems Part 6: Power supplies
Questa Norma si applica agli alimentatori dei sistemi di allarme intrusione e rapina installati sia all’interno sia all’esterno degli edifici. Questa Norma non si applica quando le prescrizioni degli...
December 1, 1998
Alarm systems - Intrusion systems - Part 6: Power supplies
La presente Norma tratta gli alimentatori dei sistemi di allarme intrusione installati negli edifici. Essa fornisce le prescrizioni , le procedure di prova, le funzioni obbligatorie che devono essere...

References

Advertisement