CEI EN 60268-4

Sound system equipment Part 4: Microphones

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 November 2015
Status: active
Page Count: 60
ICS Code (Accessories): 33.160.50
scope:

This part of IEC 60268 specifies methods of measurement for the electrical impedance, sensitivity, directional response pattern, dynamic range and external influences of sound system microphones, and also details the characteristics to be specified by the manufacturer.

It applies to sound system microphones for all applications for speech and music. It does not apply to measurement microphones, but it does apply to each audio channel of microphones having more than one channel, for example for stereo or similar use. It is also applicable to flush-mounted microphones and to the analogue characteristics of microphones with digital audio output.

For the purposes of this International Standard, a microphone includes all such devices as transformers, pre-amplifiers, or other elements that form an integral part of the microphone, up to the output terminals specified by the manufacturer.

The major characteristics of a microphone are considered in Clauses 6 to 21. Additional characteristics are considered in Annex A, Annex C and Annex D.

NOTE The characteristics specified in this standard do not completely describe the subjective response of the microphone. Further work is necessary to find new definitions and measurement procedures for a later replacement by objective characteristics of at least some of the subjective descriptions used to describe microphone performance.

Document History

February 1, 2019
Sound system equipment Part 4: Microphones
This part of IEC 60268 specifies methods of measurement for the electrical impedance, sensitivity, directional response pattern, dynamic range and external influences of sound system microphones, and...
CEI EN 60268-4
November 1, 2015
Sound system equipment Part 4: Microphones
This part of IEC 60268 specifies methods of measurement for the electrical impedance, sensitivity, directional response pattern, dynamic range and external influences of sound system microphones, and...
September 1, 2012
Sound system equipment Part 4: Microphones
This part of IEC 60268 specifies methods of measurement for the electrical impedance, sensitivity, directional response pattern, dynamic range and external influences of sound system microphones, and...
March 1, 2005
Sound system equipment - Part 4: Microphones
La presente Parte della IEC 60268 specifica i metodi di misura per l'impedenza elettrica, la sensibilità, il diagramma di risposta direzionale, il campo dinamico e le influenze esterne per i...
May 1, 2000
Apparecchiatura per sistemi elettroacustici - Parte 4: Microfoni
La presente Norma della serie EN 60268 fornisce raccomandazioni relative alle caratteristiche da specificare ed ai metodi di misura per i microfoni dei sistemi elettroacustici. I metodi di misura...

References

Advertisement