CEI EN 60794-3-10

Optical fibre cables Part 3-10: Outdoor cables - Family specification for duct, directly buried or lashed aerial optical telecommunication cables

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 November 2015
Status: active
Page Count: 20
ICS Code (Fibres and cables): 33.180.10
scope:

This part of IEC 60794, which is a family specification, covers optical telecommunication cables to be used in ducts or direct buried applications. The cable may also be used for lashed aerial applications. Requirements of the sectional specification IEC 60794-3 for duct, buried and aerial cables are applicable to cables covered by this standard

Document History

CEI EN 60794-3-10
November 1, 2015
Optical fibre cables Part 3-10: Outdoor cables - Family specification for duct, directly buried or lashed aerial optical telecommunication cables
This part of IEC 60794, which is a family specification, covers optical telecommunication cables to be used in ducts or direct buried applications. The cable may also be used for lashed aerial...
August 1, 2010
Optical fibre cables Part 3-10: Outdoor cables - Family specification for duct, directly buried and lashed aerial optical telecommunication cables
La presente Norma riguarda cavi ottici di telecomunicazioni che possono essere usati per posa in tubazione, direttamente interrati oppure fascettati (lashed) per posa aerea. Sono applicabili a questi...

References

Advertisement