IEC 60950-22 REDLINE

Information technology equipment – Safety – Part 22: Equipment to be installed outdoors

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 January 2016
Status: active
Page Count: 98
ICS Code (Information technology (IT) in general): 35.020
ICS Code (Electrical engineering in general): 29.020
scope:

Equipment covered

This part of IEC 60950 applies to information technology equipment intended to be installed in an OUTDOOR LOCATION.

The requirements for OUTDOOR EQUIPMENT also apply, where relevant, to OUTDOOR ENCLOSURES suitable for direct installation in the field and supplied for housing information technology equipment to be installed in an OUTDOOR LOCATION. 

Additional requirements

Each installation may have particular requirements. Some examples are given in 4.2. In addition, requirements for protection of the OUTDOOR EQUIPMENT against the effects of direct lightning strikes are not covered by the standard. For information on this subject, see IEC 62305-1.

Document History

IEC 60950-22 REDLINE
January 1, 2016
Information technology equipment – Safety – Part 22: Equipment to be installed outdoors
Equipment covered This part of IEC 60950 applies to information technology equipment intended to be installed in an OUTDOOR LOCATION. The requirements for OUTDOOR EQUIPMENT also apply, where...

References

Advertisement