CSA - CAN/CSA-C273.5-11

Installation of air source heat pumps and air conditioners

inactive
Organization: CSA
Publication Date: 1 January 2011
Status: inactive
Page Count: 32
scope:

This Standard covers the installation requirements for unitary air conditioners and air source heat pumps for residential applications with cooling ratings up to 19 kW (65 000 Btu/h). 

This Standard covers installations in new construction and, where applicable, in installations that are part of an existing system. 

This Standard covers equipment requirements, system design, equipment selection, minimum installation requirements, and information to be provided to the owner. 

In CSA standards, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the standard.

Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material.

Notes to tables and figures are considered part of the table or figure and may be written as requirements.

Annexes are designated normative (mandatory) or informative (nonmandatory) to define their application. 

The values given in SI (metric) units are the standard. The values given in parentheses are for information only.

Document History

February 1, 2011
Installation of air source heat pumps and air conditioners
This Standard covers the installation requirements for unitary air conditioners and air source heat pumps for residential applications with cooling ratings up to 19 kW (65 000 Btu/h). This Standard...
February 1, 2011
Installation of air source heat pumps and air conditioners
This Standard covers the installation requirements for unitary air conditioners and air source heat pumps for residential applications with cooling ratings up to 19 kW (65 000 Btu/h). This Standard...
January 1, 2011
Installation of air source heat pumps and air conditioners
This Standard covers the installation requirements for unitary air conditioners and air source heat pumps for residential applications with cooling ratings up to 19 kW (65 000 Btu/h). This Standard...
CAN/CSA-C273.5-11
January 1, 2011
Installation of air source heat pumps and air conditioners
This Standard covers the installation requirements for unitary air conditioners and air source heat pumps for residential applications with cooling ratings up to 19 kW (65 000 Btu/h).  This Standard...
February 1, 1980
Installation Requirements for Air-to-Air Heat Pumps
This Standard covers the installation requirements for unitary air-to-air heat pumps with cooling mode ratings up to 19 kW (65 000 Btu/h), normally used with electricity, oil, or gas as the...
February 1, 1980
Installation Requirements for Air-to-Air Heat Pumps
This Standard covers the installation requirements for unitary air-to-air heat pumps with cooling mode ratings up to 19 kW (65 000 Btu/h), normally used with electricity, oil, or gas as the...
February 1, 1980
Installation Requirements for Air-to-Air Heat Pumps
This Standard covers the installation requirements for unitary air-to-air heat pumps with cooling mode ratings up to 19 kW (65 000 Btu/h), normally used with electricity, oil, or gas as the...
Advertisement