SNV - SN EN 4644-014

Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175° C (or 125° C) continuous - Part 014: Receptacle, size 1, with ground block, class B and F - Product standard

active, Most Current
Organization: SNV
Publication Date: 1 December 2015
Status: active
Page Count: 10
ICS Code (Aerospace electric equipment and systems): 49.060
ICS Code (On-board equipment and instruments): 49.090

Document History

SN EN 4644-014
December 1, 2015
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175° C (or 125° C) continuous - Part 014: Receptacle, size 1, with ground block, class B and F - Product standard
A description is not available for this item.
Advertisement