SNV - SN EN 4644-022
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175° C (or 125° C) continuous - Part 022: Plug, size 2, with mounting holes, class A, C and E - Product standard
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 December 2015 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
| ICS Code (On-board equipment and instruments): | 49.090 |
Document History
SN EN 4644-022
December 1, 2015
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175° C (or 125° C) continuous - Part 022: Plug, size 2, with mounting holes, class A, C and E - Product standard
A description is not available for this item.