DSF/FPREN ISO 19069-2
Plastics - Polypropylene (PP) moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties (ISO/FDIS 19069-2:2015)
| Organization: | DS |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Thermoplastic materials): | 83.080.20 |
scope:
1.1 This part of ISO 19069 specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of PP moulding and extrusion materials. Requirements for handling test material and for conditioning both the test material before moulding and the specimens before testing are given. 1.2 Procedures and conditions for the preparation of test specimens and procedures for measuring properties of the materials from which these specimens are made are given. Properties and test methods which are suitable and necessary to characterize PP moulding and extrusion materials are listed.
Document History