DS/EN 62196-3
Plugs, socket-outlets, vehicle connectors and vehicle inlets – Conductive charging of electric vehicles – Part 3: Dimensional compatibility and interchangeability requirements for d.c. and a.c./d.c. pin and contact-tube vehicle couplers
| Organization: | DS |
| Publication Date: | 6 August 2015 |
| Status: | active |
| Page Count: | 78 |
| ICS Code (Plugs, socket-outlets, couplers): | 29.120.30 |
| ICS Code (Electric road vehicles): | 43.120 |
scope:
IEC 62196-3:2014 is applicable to vehicle couplers with pins and contact-tubes of standardized configuration, herein also referred to as "accessories", intended for use in electric vehicle conductive charging systems which incorporate control means, with rated operating voltage up to 1 500 V d.c. and rated current up to 250 A, and 1 000 V a.c. and rated current up to 250 A. This part of IEC 62196 applies to high power d.c. interfaces and combined a.c./d.c. interfaces of vehicle couplers specified in IEC 62196-1:2014, and intended for use in conductive charging systems for circuits specified in IEC 61851-1:2010, and IEC 61851-23:2014. This publication is to be read in conjunction with IEC 62196-1:2011.
Document History