DS/EN 13084-6

Free-standing chimneys - Part 6: Steel liners - Design and execution

active, Most Current
Buy Now
Organization: DS
Publication Date: 1 December 2015
Status: active
Page Count: 18
ICS Code (Chimneys, shafts, ducts): 91.060.40
scope:

This document deals with special requirements and performance criteria for the design of lining systems made of steel for free standing chimneys. It specifies the requirements for cylindrical steel liners as stated in EN 13084 1. This document covers the design of the following three basic types of liners located in a load bearing structure: a) base supported liner; b) sectional liner; c) top hung liner. Additionally this document also applies to single wall chimneys whose surface is in contact with flue gases. Liners built from prefabricated metal chimneys in accordance with EN 1856-1 and EN 1856-2 are installed as base supported liners with additional supports and guides as defined in this document.

Document History

DS/EN 13084-6
December 1, 2015
Free-standing chimneys - Part 6: Steel liners - Design and execution
This document deals with special requirements and performance criteria for the design of lining systems made of steel for free standing chimneys. It specifies the requirements for cylindrical steel...
November 30, 2004
Free-standing chimneys - Part 6: Steel liners - Design and execution
This European Standard deals with special requirements and performance criteria for the design of lining systems made of steel for free standing chimneys. It specifies the requirements for...
Free-standing chimneys - Part 6: Steel liners - Design and execution
This document deals with special requirements and performance criteria for the design of lining systems made of steel for free standing chimneys. It specifies the requirements for cylindrical steel...
Advertisement