DS/EN 4644-131

Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous - Part 131: Size 3 plug for rack and panel applications, class C and D - Product standard

active, Most Current
Buy Now
Organization: DS
Publication Date: 4 January 2016
Status: active
Page Count: 9
ICS Code (Aerospace electric equipment and systems): 49.060
ICS Code (On-board equipment and instruments): 49.090
scope:

This European Standard specifies the size 3 plug for rack and panel applications used in the family of modular rectangular electrical and optical connector with rectangular inserts. The receptacle corresponding to this plug is defined in EN 4644-133.

Document History

DS/EN 4644-131
January 4, 2016
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous - Part 131: Size 3 plug for rack and panel applications, class C and D - Product standard
This European Standard specifies the size 3 plug for rack and panel applications used in the family of modular rectangular electrical and optical connector with rectangular inserts. The receptacle...
December 1, 2011
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous - Part 131: Size 3 plug for rack and panel applications - Product standard
This European Standard specifies the size 3 plug for rack and panel applications used in the family of modular rectangular electrical and optical connector with rectangular inserts, operating...
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous - Part 131: Size 3 plug for rack and panel applications - Product standard
This European Standard specifies the size 3 plug for rack and panel applications used in the family of modular rectangular electrical and optical connector with rectangular inserts, operating...
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous - Part 131: Size 3 plug for rack and panel applications, class C and D - Product standard
This European Standard specifies the size 3 plug for rack and panel applications used in the family of modular rectangular electrical and optical connector with rectangular inserts. The receptacle...
Advertisement