GMW3224

Sheet Steel Thicknesses And Thickness Tolerances

inactive
Buy Now
Organization: GMW
Publication Date: 1 February 2007
Status: inactive
Page Count: 6
scope:

This specification covers metric sheet steel thicknesses and thickness tolerance requirements for engineering part drawings. This specification is applicable to continuous cast, cold or hot rolled zinc coated or uncoated steel substrates specified in GMW2, GMW3032, GMW3399, and GMW14400 and supplied as coils or sheet. Thickness tolerances for coated substrates include the specified coating. Additional requirements or agreements shall be specified by local business units (e.g., GMNA, Opel ITDC, Saab TDC, GM do Brazil, Holden Ltd.).

Document History

August 1, 2019
Nominal Sheet Steel Thicknesses and Thickness Tolerances
This specification covers metric sheet steel thicknesses and thickness tolerance requirements for engineering part drawings. This specification is applicable to continuous cast, cold, or hot rolled...
March 1, 2014
Nominal Sheet Steel Thicknesses and Thickness Tolerances
A description is not available for this item.
October 1, 2012
Nominal Sheet Steel Thicknesses and Thickness Tolerances
This specification covers metric sheet steel thicknesses and thickness tolerance requirements for engineering part drawings. This specification is applicable to continuous cast, cold, or hot rolled...
March 1, 2009
Nominal Sheet Steel Thicknesses and Thickness Tolerances
This specification covers metric sheet steel thicknesses and thickness tolerance requirements for engineering part drawings. This specification is applicable to continuous cast, cold, or hot rolled...
November 1, 2007
Nominal Sheet Steel Thicknesses and Thickness Tolerances
This specification covers metric sheet steel thicknesses and thickness tolerance requirements for engineering part drawings. This specification is applicable to continuous cast, cold or hot rolled...
September 1, 2007
Nominal Sheet Steel Thicknesses and Thickness Tolerances
This specification covers metric sheet steel thicknesses and thickness tolerance requirements for engineering part drawings. This specification is applicable to continuous cast, cold or hot rolled...
GMW3224
February 1, 2007
Sheet Steel Thicknesses And Thickness Tolerances
This specification covers metric sheet steel thicknesses and thickness tolerance requirements for engineering part drawings. This specification is applicable to continuous cast, cold or hot rolled...
August 1, 2002
Sheet Steel Thicknesses And Thickness Tolerances
1 Scope This specification covers metric sheet steel thicknesses and thickness tolerance requirements for engineering part drawings. This specification is applicable to continuous cast, cold or hot...

References

Advertisement