AFNOR - NF EN 4644-014
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous - Part-014 : receptacle, size 1, with ground block, class B and F - Product standard
active, Most Current
| Organization: | AFNOR |
| Publication Date: | 25 December 2015 |
| Status: | active |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
| ICS Code (On-board equipment and instruments): | 49.090 |
Document History
NF EN 4644-014
December 25, 2015
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous - Part-014 : receptacle, size 1, with ground block, class B and F - Product standard
A description is not available for this item.