AFNOR - NF EN 50288-9-2

Multi-element metallic cables used in analogue and digital communication and control - Part 9-2 : sectional specification for screened cables characterized from 1 MHz up to 1 000 MHz for work area, patch cord and data centre applications

active, Most Current
Organization: AFNOR
Publication Date: 23 January 2016
Status: active
ICS Code (Coaxial cables. Waveguides): 33.120.10
ICS Code (Wires and symmetrical cables): 33.120.20

Document History

NF EN 50288-9-2
January 23, 2016
Multi-element metallic cables used in analogue and digital communication and control - Part 9-2 : sectional specification for screened cables characterized from 1 MHz up to 1 000 MHz for work area, patch cord and data centre applications
A description is not available for this item.
Advertisement