AFNOR - NF EN 4644-022

Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous - Part 022 : Plug, size 2, with mounting holes, class A, C and E - Product standard

active, Most Current
Organization: AFNOR
Publication Date: 25 December 2015
Status: active
ICS Code (Aerospace electric equipment and systems): 49.060
ICS Code (On-board equipment and instruments): 49.090

Document History

NF EN 4644-022
December 25, 2015
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous - Part 022 : Plug, size 2, with mounting holes, class A, C and E - Product standard
A description is not available for this item.
Advertisement