ISO 19013-2

Rubber hoses and tubing for fuel circuits for internal combustion engines - Specification - Part 2: Gasoline fuels

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 January 2016
Status: active
Page Count: 28
ICS Code (Internal combustion engines): 27.020
ICS Code (Hoses): 83.140.40
scope:

This part of ISO 19013 specifies the requirements for rubber tubing and hoses used in gasoline fuel circuits for internal combustion engines. The gasoline fuels covered include those containing oxygenates such as methanol and fuels that have become oxidized ("sour gas"). In addition, this part of ISO 19013 can also be applied as a classification system to enable original equipment manufacturers (OEMs) to detail a "line call-out" of tests for specific applications where these are not covered by the main types specified (see example in Annex G). In this case, the hose or tubing would not carry any marking showing the number of this part of ISO 19013, but may detail the OEM's own identification markings as shown on their part drawings.

 

Document History

ISO 19013-2
January 15, 2016
Rubber hoses and tubing for fuel circuits for internal combustion engines - Specification - Part 2: Gasoline fuels
This part of ISO 19013 specifies the requirements for rubber tubing and hoses used in gasoline fuel circuits for internal combustion engines. The gasoline fuels covered include those containing...
March 15, 2005
Rubber hoses and tubing for fuel circuits for internal combustion engines Specification Part 2: Gasoline fuels
A description is not available for this item.

References

Advertisement