ISO 9667
Aircraft ground support equipment - Tow bars
| Organization: | ISO |
| Publication Date: | 15 January 2016 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Ground service and maintenance equipment): | 49.100 |
scope:
This International Standard specifies dimensional and physical
requirements of tow bar connections to tractor and aircraft
. It is applicable to any new type of
commercial-transport
The purpose of this International Standard is to standardize tow bar attachments to airplane and tractor according to the mass category of the towed aircraft, so that one tow bar head with different shear levels can be used for all aircraft that are within the same mass category and are manufactured in compliance with ISO 8267 (all parts).
Document History