DS/EN 15112

External cathodic protection of well casings

active, Most Current
Buy Now
Organization: DS
Publication Date: 21 August 2006
Status: active
Page Count: 38
ICS Code (Other pipeline components): 23.040.99
ICS Code (Corrosion of metals): 77.060
scope:

This European Standard specifies methods used to evaluate the external corrosion hazards of well casings, as well as cathodic protection means and devices to be implemented in order to prevent corrosion of the external part of these wells in contact with the soil. This European Standard applies to any gas, oil or water well with metallic casing, whether cemented or not. However, in special conditions (shallow casing: e.g. 50 m, and homogeneous soil), EN 12954 can be used to achieve the cathodic protection and assess its efficiency. This European Standard also describes techniques allowing determination of the current required for protection and ensuring correct operation of the cathodic protection devices installed.

Document History

May 9, 2022
External cathodic protection of well casings
This document provides information on methods suitable for assessing the likelihood of leakage due to external corrosion of well casings and to evaluate the need for cathodic protection, as well as...
DS/EN 15112
August 21, 2006
External cathodic protection of well casings
This European Standard specifies methods used to evaluate the external corrosion hazards of well casings, as well as cathodic protection means and devices to be implemented in order to prevent...
Advertisement