DS/EN 13832-2

Footwear protecting against chemicals – Part 2: Requirements for footwear resistant to chemicals under laboratory conditions

inactive
Buy Now
Organization: DS
Publication Date: 11 September 2006
Status: inactive
Page Count: 18
ICS Code (Leg and foot protection): 13.340.50
scope:

This standard specifies requirements for footwear to protect the user against specific chemicals. This standard does not apply to footwear with leather outsoles. NOTE - Requirements for slip resistance are not given in the current (2004) editions of EN ISO 20345, EN ISO 20346 or EN ISO 20347. CEN/TC 161 Working Group 3 is continuing its work to develop slip requirements and it is expected that EN 13832-2 will be amended as soon as this work is finished.

Document History

December 4, 2018
Footwear protecting against chemicals – Part 2: Requirements for limited contact with chemicals
This European Standard specifies requirements for footwear to protect the user against limited contact in time with specific chemicals. The following risks are covered: splashing and degradation by...
DS/EN 13832-2
September 11, 2006
Footwear protecting against chemicals – Part 2: Requirements for footwear resistant to chemicals under laboratory conditions
This standard specifies requirements for footwear to protect the user against specific chemicals. This standard does not apply to footwear with leather outsoles. NOTE – Requirements for slip...
Footwear protecting against chemicals – Part 2: Requirements for limited contact with chemicals
Specifies requirements for footwear under laboratory conditions
Advertisement