SSC - SSTD-8070-0004-CONFIG REV A
Preparation of Construction Specifications
| Organization: | SSC |
| Publication Date: | 4 December 2014 |
| Status: | inactive |
| Page Count: | 21 |
scope:
Purpose
Developed by the National Aeronautics and Space Administration
(NASA), SpecsIntact was designed for use by engineers, architects,
specification writers, project managers, and construction managers
to combine all or parts of existing specifications to create a
unique specification for a given project. The SpecsIntact system
and format allows for interchanging master text sections between
agencies to promote uniformity, minimize duplication, and reduce
the maintenance cost of common master text sections. NPR 8820.2
states, "For all CoF [Construction of Facilities] project
specifications, designers shall use SpecsIntact, i.e., the Uniform
Facilities Guide Specifications (UFGS) found in the Whole Building
Design Guide (WBDG) (see http://specsintact.k
Applicability
This standard provides an established format for the orderly arrangement of material in the preparation of new or revised construction specifications at the John C. Stennis Space Center (SSC). This standard is applicable to all NASA SSC organizations preparing construction specifications for CoF projects.
Document History