ISO/IEC 17922

Information technology - Security techniques - Telebiometric authentication framework using biometric hardware security module

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 September 2017
Status: active
Page Count: 24
ICS Code (IT Security): 35.030
scope:

To prove ownership of an ITU-T X.509 certificate registered individually with the registration authority (RA), a biometric hardware security module has been considered to provide a high-level biometric authentication. This Recommendation | International Standard provides a framework for telebiometric authentication using BHSM.

Within the scope of this Recommendation | International Standard, the following issues are addressed:

- telebiometric authentication mechanisms using BHSM in telecommunication network environments; and

- abstract syntax notation one (ASN.1) format and protocols for implementing the mechanisms in the ITU-T X.509 framework.

The related standard environment is depicted in Figure 1. The main role of this Recommendation | International Standard is to harmonize with existing telebiometric authentication and public key infrastructure (PKI) standards and to establish a standard mechanism using BHSM to verify the ownership of the ITU-T X.509 certificate in the telebiometric environment.

Document History

ISO/IEC 17922
September 1, 2017
Information technology - Security techniques - Telebiometric authentication framework using biometric hardware security module
To prove ownership of an ITU-T X.509 certificate registered individually with the registration authority (RA), a biometric hardware security module has been considered to provide a high-level...

References

Advertisement