ISO 10896-7

Rough-terrain trucks - Safety requirements and verification - Part 7: Longitudinal load moment systems

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 October 2016
Status: active
Page Count: 16
ICS Code (Industrial trucks): 53.060
scope:

This document specifies design, safety and verification requirements for longitudinal load moment systems which can be used on rough-terrain trucks (hereafter referred to as trucks). This document provides requirements for both the longitudinal load moment indicator (hereafter referred to as LLMI) and the longitudinal load moment control (hereafter referred to as LLMC) used on rough-terrain trucks, defined in ISO 10896-1, in a stationary position performing loading or placing functions on consolidated, stable and level ground.

It is not applicable to the following:

- lorry-mounted trucks as defined in ISO 20297-1;

- slewing variable-reach trucks as defined in ISO 10896-2.

This document deals with significant hazards, hazardous situations or hazardous events relevant to longitudinal load moment systems when used as intended and under conditions of misuse which are reasonably foreseeable by the manufacturer.

This document does not cover the risk due to lateral instability or instability due to the travelling of the truck. The longitudinal load moment system is not intended for warning of the overturning risk while the truck is travelling.

This document is not applicable to longitudinal load moment systems manufactured before the date of its publication.

Document History

ISO 10896-7
October 1, 2016
Rough-terrain trucks - Safety requirements and verification - Part 7: Longitudinal load moment systems
This document specifies design, safety and verification requirements for longitudinal load moment systems which can be used on rough-terrain trucks (hereafter referred to as trucks). This document...

References

Advertisement