DSF/IEC/TS 62965 ED. 1.0
IEC 62965/TS/Ed1: Fibre optic interconnecting devices and passive components - Ferrule assembly and fusion splicer interface dimensions for a fusion splice on connector
| Organization: | DS |
| Status: | pending |
| Page Count: | 11 |
scope:
This Technical Specification specifies a minimum set of dimensional requirements for fusion splice on connectors (FSOCs) ferrule assemblies and the interface dimensions of splicing tools to ensure that a compliant ferrule assembly is compatible with a compliant fusion splicer. This interface also provides an example of the dimensional requirements for a universal holder, into which an FSOC may be mounted. This interface applies to FSOCs with a cylindrical ferrule of 2,5 mm diameter or 1,25 mm diameter.
Document History