DSF/IEC/TR 63040 ED. 1.0

IEC/TR 62936 Ed.1: Guidance concerning clearances and creepage distances in particular for distances equal or less than 2mm - Test Results of researches conducted on influencing parameters

pending, Most Current
Organization: DS
Status: pending
Page Count: 35
scope:

This Technical Report describes test results of researches on dimensioning of clearances and creepage distances, for spacing equal or less than 2 mm for printed wiring material and other equivalent arrangements of insulation, where the clearance and the creepage distance follows the same path along the surface of solid insulation. The information contained in this Technical Report is the result of researches only and cannot be used for dimensioning the clearances and creepage distances for equipments within low voltage system, where IEC 60664-1 applies. This Technical Report provides results of research related to the following criteria: 1. clearances independent from the micro-environment. 2. creepage distances for pollution degree 1, 2 and 3 which extends the use of smaller distances to products having design features similar to printed circuit boards. 3. creepage distances to avoid flashover of the insulating surface. 4. information on minimum creepage distances to maintain minimum insulation resistance. A test method for the evaluation of the relevant water adsorption group for the surface of any insulating material which has not yet been classified is described.

Document History

DSF/IEC/TR 63040 ED. 1.0
IEC/TR 62936 Ed.1: Guidance concerning clearances and creepage distances in particular for distances equal or less than 2mm - Test Results of researches conducted on influencing parameters
This Technical Report describes test results of researches on dimensioning of clearances and creepage distances, for spacing equal or less than 2 mm for printed wiring material and other equivalent...
Advertisement