DS/EN 60143-2

Series capacitors for power systems – Part 2: Protective equipment for series capacitor banks

inactive
Organization: DS
Publication Date: 31 December 1994
Status: inactive
Page Count: 107
ICS Code (Power capacitors): 31.060.70
ICS Code (Capacitors in general): 31.060.01
scope:

"Covers protective equipment for series capacitor banks, with a size larger than 10 Mvar per phase. Protective equipment is the main circuit apparatus and ancillary equipment, which are part of a series of capacitor installations, but which are external to the capacitor part itself."

Document History

June 24, 2013
Series capacitors for power systems – Part 2: Protective equipment for series capacitor banks
IEC 60143-2:2012 covers protective equipment for series capacitor banks, with a size larger than 10 Mvar per phase. Protective equipment is defined as the main circuit apparatus and ancillary...
DS/EN 60143-2
December 31, 1994
Series capacitors for power systems – Part 2: Protective equipment for series capacitor banks
"Covers protective equipment for series capacitor banks, with a size larger than 10 Mvar per phase. Protective equipment is the main circuit apparatus and ancillary equipment, which are part of a...
Series capacitors for power systems – Part 2: Protective equipment for series capacitor banks
IEC 60143-2:2012 covers protective equipment for series capacitor banks, with a size larger than 10 Mvar per phase. Protective equipment is defined as the main circuit apparatus and ancillary...
Series capacitors for power systems -- Part 2: Protective equipments for series capacitor banks
This part of IEC 60143 covers protective equipment for series capacitor banks, with a size larger than 10 Mvar per phase. Protective equipment is defined as the main circuit apparatus and ancillary...
Series capacitors for power systems -- Part 2: Protective equipment for series capacitor banks
This part of IEC 60143 covers protective equipment for series capacitor banks, with a size larger than 10 Mvar per phase. Protective equipment is defined as the main circuit apparatus and ancillary...
Advertisement