DS/EN 3660-065
Aerospace series – Cable outlet accessories for circular and rectangular electrical and optical connectors – Part 065 : Cable outlet, style K, 90°, for heat shrinkable boot, shielded, sealed, self locking – Product standard
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 11 January 2016 |
| Status: | active |
| Page Count: | 21 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
Document History
May 9, 2022
Aerospace series – Cable outlet accessories for circular and rectangular electrical and optical connectors – Part 065: Cable outlet, style K, 90°, for heat shrinkable boot, shielded, sealed, self-locking – Product standard
This document defines a range of cable outlets, style K, 90°, shielded, sealed, self-locking (anti rotational) for heat shrinkable boot, and or with metallic bands under the following conditions. The...
DS/EN 3660-065
January 11, 2016
Aerospace series – Cable outlet accessories for circular and rectangular electrical and optical connectors – Part 065 : Cable outlet, style K, 90°, for heat shrinkable boot, shielded, sealed, self locking – Product standard
A description is not available for this item.
November 9, 2009
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 065: Cable outlet, style K, 90°, for heat shrinkable boot, shielded, sealed, self-locking for EN 2997 and EN 4067 - Product standard
This European Standard defines a range of cable outlets, style K, for use under the following conditions: The mating connectors are listed in EN 3660-002. Temperature range, Class F : - 65 °C to 200...
Aerospace series – Cable outlet accessories for circular and rectangular electrical and optical connectors – Part 065: Cable outlet, style K, 90°, for heat shrinkable boot, shielded, sealed, self-locking – Product standard
This product standard defines a range of cable outlets, style K, 90°, shielded, sealed, self-locking (anti rotational) for heat shrinkable boot, and or with metallic bands under the following...
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 065 : Cable outlet, style K, 90°, for heat shrinkable boot, shielded, sealed, self locking - Product standard
This product standard defines a range of cable outlets, style K, for use under the following conditions: The mating connectors are listed in EN 3660-002. Temperature range, Class F : - 65 °C to 200...