NPFC - A-A-59631
Bearing, Ball, Annular, Single Row, Angular Contact, Contact Angle 23 Degrees Through 32 Degrees, Dimension Series 04
active, Most Current
Buy Now
| Organization: | NPFC |
| Publication Date: | 14 January 2016 |
| Status: | active |
| Page Count: | 1 |
Document History
August 29, 2019
Bearing, Ball, Annular, Single Row, Angular Contact, Contact Angle 23 Degrees Through 32 Degrees, Dimension Series 04
A description is not available for this item.
A-A-59631
January 14, 2016
Bearing, Ball, Annular, Single Row, Angular Contact, Contact Angle 23 Degrees Through 32 Degrees, Dimension Series 04
A description is not available for this item.
January 28, 2011
BEARING, BALL, ANNULAR, SINGLE ROW, ANGULAR CONTACT, CONTACT ANGLE 23° THROUGH 32°, DIMENSION SERIES 04
This commercial item description (CID) covers metric, single row, angular contact, annular ball bearings for general-purpose use. These bearings are not intended for use in critical aeronautical or...
August 6, 2004
BEARING, BALL, ANNULAR, SINGLE ROW, ANGULAR CONTACT, CONTACT ANGLE 23 DEG. THROUGH 32 DEG., DIMENSION SERIES 04
This commercial item description (CID) covers metric, single row, angular contact, annular ball bearings for general-purpose use. These bearings are not intended for use in critical aeronautical or...
June 27, 2001
BEARING, BALL, ANNULAR, SINGLE ROW, ANGULAR CONTACT, CONTACT ANGLE 23 DEG. THROUGH 32 DEG., DIMENSION SERIES 04
This commercial item description (CID) covers metric, single row, angular contact, contact angle 23° through 32°, ball bearings for general-purpose use.