NPFC - A-A-59632

Bearing, Ball, Annular, Single Row, Angular Contact, Contact Angle 33 Degrees Through 45 Degrees, Dimension Series 10

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 14 January 2016
Status: active
Page Count: 1

Document History

August 29, 2019
Bearing, Ball, Annular, Single Row, Angular Contact, Contact Angle 33 Degrees Through 45 Degrees, Dimension Series 10
A description is not available for this item.
A-A-59632
January 14, 2016
Bearing, Ball, Annular, Single Row, Angular Contact, Contact Angle 33 Degrees Through 45 Degrees, Dimension Series 10
A description is not available for this item.
January 28, 2011
BEARING, BALL, ANNULAR, SINGLE ROW, ANGULAR CONTACT, CONTACT ANGLE 33° THROUGH 45°, DIMENSION SERIES 10
This commercial item description (CID) covers metric, single row, angular contact, annular ball bearings for general-purpose use. These bearings are not intended for use in critical aeronautical or...
August 6, 2004
BEARING, BALL, ANNULAR, SINGLE ROW, ANGULAR CONTACT, CONTACT ANGLE 33 DEG. THROUGH 45 DEG., DIMENSION SERIES 10
This commercial item description (CID) covers metric, single row, angular contact, annular ball bearings for general-purpose use. These bearings are not intended for use in critical aeronautical or...
June 27, 2001
BEARING, BALL, ANNULAR, SINGLE ROW, ANGULAR CONTACT, CONTACT ANGLE 33 DEG. THROUGH 45 DEG., DIMENSION SERIES 10
This commercial item description (CID) covers metric, single row, angular contact, annular ball bearings for general-purpose use.

References

Advertisement