CENELEC - EN 50526-3

Railway application - Fixed installations - D.C. surge arresters and voltage limiting devices - Part 3: Application Guide

active, Most Current
Organization: CENELEC
Publication Date: 1 January 2016
Status: active
Page Count: 56
ICS Code (Fuses and other overcurrent protection devices): 29.120.50
ICS Code (Electric traction equipment): 29.280
scope:

This Application Guide supports the European Standards EN 50526-1 and EN 50526-2.

Guidance is offered on the following subjects:

- the selection and installation of surge arresters;

- the selection and installation of voltage limiting devices as VLD-O and VLD-F;

- the arrangement of the surge arresters and VLDs.

Because of differences in the established, proven methods, electric traction systems of nominal voltage d.c. 600 V - d.c. 750 V are treated separately from the systems at higher nominal voltages.

This Application Guide only applies to d.c. electrified traction systems

Document History

EN 50526-3
January 1, 2016
Railway application - Fixed installations - D.C. surge arresters and voltage limiting devices - Part 3: Application Guide
This Application Guide supports the European Standards EN 50526-1 and EN 50526-2. Guidance is offered on the following subjects: – the selection and installation of surge arresters; – the...

References

Advertisement