CEN - EN 4531-101
Aerospace series - Connectors, optical, circular, single and multipin, coupled by triple start threaded ring - Flush contacts - Part 101: Optical contact for EN 4641 multimode cable -55 °C to 125 °C - Product standard
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 January 2016 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This standard defines the performance and dimensions of optical PC profiled contact for multimode 62,5 micrometres/125 micrometres or 50 micrometres/125 micrometres fibre and (1,8 ± 0,1) mm diameter cable.
Document History
EN 4531-101
January 1, 2016
Aerospace series - Connectors, optical, circular, single and multipin, coupled by triple start threaded ring - Flush contacts - Part 101: Optical contact for EN 4641 multimode cable -55 °C to 125 °C - Product standard
This standard defines the performance and dimensions of optical PC profiled contact for multimode 62,5 micrometres/125 micrometres or 50 micrometres/125 micrometres fibre and (1,8 ± 0,1) mm diameter...
May 1, 2012
Aerospace series - Connectors, optical, circular, single and multipin, coupled by triple start threaded ring - Flush contacts - Part 101: Optical contact for EN 4641-100 cable - 55 °C to 125 °C - Product standard
This European Standard defines the performance and dimensions of optical PC profiled contact for 62,5 μm/125 μm fibre and (1,8 ± 0,1) mm diameter cable EN 4641-100.
June 1, 2007
Aerospace series - Connectors, optical, circular, single and multipin, coupled by threaded ring - Flush contacts - Part 101: Optical contact for EN 4641-100 cable - 55 °C to 125 °C - Product standard
A description is not available for this item.