AENOR - UNE-EN 50180-1
Bushings above 1 kV up to 52 kV and from 250 A to 3,15 kA for liquid filled transformers - Part 1: General requirements for bushings
active, Most Current
| Organization: | AENOR |
| Publication Date: | 23 December 2015 |
| Status: | active |
| Page Count: | 48 |
| ICS Code (Transformers. Reactors): | 29.180 |
| ICS Code (Bushings): | 29.080.20 |
Document History
UNE-EN 50180-1
December 23, 2015
Bushings above 1 kV up to 52 kV and from 250 A to 3,15 kA for liquid filled transformers - Part 1: General requirements for bushings
A description is not available for this item.